Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers HIP4086ABZT

Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - HIP4086ABZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4086ABZTDKR-ND
Full, Half-Bridge (H Bridge) Drivers HIP4086ABZTDKR-ND
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - HIP4086ABZTCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4086ABZTCT-ND
Full, Half-Bridge (H Bridge) Drivers HIP4086ABZTCT-ND
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - HIP4086ABZTTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4086ABZTTR-ND
Full, Half-Bridge (H Bridge) Drivers HIP4086ABZTTR-ND
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP4086ABZT - 001624-HIP4086ABZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4086ABZT
001624-HIP4086ABZT
PMIC - PMIC - Gate Drivers - HIP4086ABZT 001624-HIP4086ABZT
Manufacturer: Intersil Win Source Part Number: 001624-HIP4086ABZT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 95V Family Name: HIP4086 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SOIC Supply Voltage - Operating: 7 V to 15 V Rise and Fall Time: 20ns, 10ns Alternative Parts (Cross-Reference): HIP4086AB; HIP4086AB-T; HIP4086APZ-T; HIP4086ABZ; Introduction Date: April 08, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 001624-HIP4086ABZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 95V
Family Name: HIP4086
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOIC
Supply Voltage - Operating: 7 V to 15 V
Rise and Fall Time: 20ns, 10ns
Alternative Parts (Cross-Reference): HIP4086AB; HIP4086AB-T; HIP4086APZ-T; HIP4086ABZ;
Introduction Date: April 08, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet Driver, Full Reel; No. Of Channels Renesas - 61J5966 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Full Reel; No. Of Channels Renesas
61J5966
Mosfet Driver, Full Reel; No. Of Channels Renesas 61J5966
MOSFET DRIVER, FULL REEL; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:SOIC; Input Type:Inverting, Non-Inverting; Source Current:500mA RoHS Compliant: Yes

MOSFET DRIVER, FULL REEL; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:SOIC; Input Type:Inverting, Non-Inverting; Source Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Driver, -40 To 125Deg C; Driver Configuration Renesas - 84AC6724 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; Driver Configuration Renesas
84AC6724
Mosfet Driver, -40 To 125Deg C; Driver Configuration Renesas 84AC6724
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Delay:65ns; Output Delay:75ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Delay:65ns; Output Delay:75ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HIP4086ABZT
Gate Drivers HIP4086ABZT
Gate Drivers VER OF HIP4086AB

Gate Drivers VER OF HIP4086AB

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4086ABZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4086ABZT
Full Half-Bridge Drivers HIP4086ABZT
Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-SOIC

Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number HIP4086ABZTDKR-ND 001624-HIP4086ABZT 61J5966 84AC6724 HIP4086ABZT HIP4086ABZT
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Gate Drivers - HIP4086ABZT Mosfet Driver, Full Reel; No. Of Channels Renesas Mosfet Driver, -40 To 125Deg C; Driver Configuration Renesas Gate Drivers Full Half-Bridge Drivers
Supply Voltage 7 to 15 volts 7 to 15 volts 7 to 15 volts 7 to 15 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC SOIC; SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - DRV101TG3 - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330M-A00231-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - HEF4894BT-Q100 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details