Renesas Electronics Corporation Mosfet Driver, Full Bridge, Soic-24; No. Of Channels Renesas HIP4086ABZ.

Description
MOSFET DRIVER, FULL BRIDGE, SOIC-24; No. of Channels:6Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:24Pins; Driver Case Style:SOIC; Input Type:Inverting, Non-Inverting; Source Current:500mA RoHS Compliant: Yes
Description
MOSFET DRIVER, FULL BRIDGE, SOIC-24; No. of Channels:6Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:24Pins; Driver Case Style:SOIC; Input Type:Inverting, Non-Inverting; Source Current:500mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, Full Bridge, Soic-24; No. Of Channels Renesas - 26AC0173 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Full Bridge, Soic-24; No. Of Channels Renesas
26AC0173
Mosfet Driver, Full Bridge, Soic-24; No. Of Channels Renesas 26AC0173
MOSFET DRIVER, FULL BRIDGE, SOIC-24; No. of Channels:6Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:24Pins; Driver Case Style:SOIC; Input Type:Inverting, Non-Inverting; Source Current:500mA RoHS Compliant: Yes

MOSFET DRIVER, FULL BRIDGE, SOIC-24; No. of Channels:6Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:24Pins; Driver Case Style:SOIC; Input Type:Inverting, Non-Inverting; Source Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 26AC0173
Product Name Mosfet Driver, Full Bridge, Soic-24; No. Of Channels Renesas
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCP1803MRGETEP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - SI8230BB-D-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; SOIC16
Packing Method Tube; Tube; Other
View Details
4 suppliers
 - 74AHC541D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details