Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC
Manufacturer: Intersil
Win Source Part Number: 001623-HIP4086ABZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOIC
Supply Voltage - Operating: 7 V to 15 V
Rise and Fall Time: 20ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Motor Drive & Control
Gate Drivers 80V 1.25A 3 PHS FL W V DRVR
MOSFET DRIVER, FULL BRIDGE, SOIC-24; No. of Channels:6Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:SOIC; Input Type:Inverting, Non-Inverting; Source Current:500mA RoHS Compliant: Yes
Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-SOIC
Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | HIP4086ABZ-ND | 001623-HIP4086ABZ | HIP4086ABZ | 20J4468 | HIP4086ABZ | HIP4086ABZ |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Gate Drivers - HIP4086ABZ | Gate Drivers | Mosfet Driver, Full Bridge, Soic-24; No. Of Channels Renesas | Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 7 to 15 volts | 7 to 15 volts | 7 to 15 volts | 7 to 15 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tube | Tape Reel; Reel - TR; Other | Tube; Tube; Other | Bulk; Bulk; Other | ||
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver | Dual Gate Driver |