Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers HIP4086AB

Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - HIP4086AB-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4086AB-ND
Full, Half-Bridge (H Bridge) Drivers HIP4086AB-ND
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP4086AB - 1180742-HIP4086AB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4086AB
1180742-HIP4086AB
PMIC - PMIC - Gate Drivers - HIP4086AB 1180742-HIP4086AB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180742-HIP4086AB Packaging: Tube Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automotive, Motor Drive & Control Family Part Number: HIP4086 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V ~ 15V Rise / Fall Time: 20ns, 10ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180742-HIP4086AB
Packaging: Tube
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automotive, Motor Drive & Control
Family Part Number: HIP4086
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 15V
Rise / Fall Time: 20ns, 10ns

Buy Now
Full Half-Bridge Drivers - HIP4086AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4086AB
Full Half-Bridge Drivers HIP4086AB
Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-SOIC

Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4086AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4086AB
Full Half-Bridge Drivers HIP4086AB
Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-SOIC

Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number HIP4086AB-ND 1180742-HIP4086AB HIP4086AB
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Gate Drivers - HIP4086AB Full Half-Bridge Drivers
Supply Voltage 7 to 15 volts 7 to 15 volts 7 to 15 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC340DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74HCT126PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT402
Packing Method Tape Reel; Tape & Reel; Other
View Details