Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers HIP4086AABZ

Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - HIP4086AABZ-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4086AABZ-ND
Full, Half-Bridge (H Bridge) Drivers HIP4086AABZ-ND
Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP4086AABZ - 068119-HIP4086AABZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4086AABZ
068119-HIP4086AABZ
PMIC - PMIC - Gate Drivers - HIP4086AABZ 068119-HIP4086AABZ
Manufacturer: Intersil Win Source Part Number: 068119-HIP4086AABZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SOIC Supply Voltage - Operating: 7 V to 15 V Rise and Fall Time: 20ns, 10ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068119-HIP4086AABZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOIC
Supply Voltage - Operating: 7 V to 15 V
Rise and Fall Time: 20ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4086AABZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4086AABZ
Full Half-Bridge Drivers HIP4086AABZ
Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-SOIC

Half Bridge Driver DC Motors, General Purpose N-Channel MOSFET 24-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HIP4086AABZ
Gate Drivers HIP4086AABZ
Gate Drivers 80V 0.5A 3-PHS MOSFE T DRVR

Gate Drivers 80V 0.5A 3-PHS MOSFE T DRVR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number HIP4086AABZ-ND 068119-HIP4086AABZ HIP4086AABZ HIP4086AABZ
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Gate Drivers - HIP4086AABZ Full Half-Bridge Drivers Gate Drivers
Supply Voltage 7 to 15 volts 7 to 15 volts 7 to 15 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube/Rail; Other Tube; Tube; Other
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-1891-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type High-side; Low-side; Three-phase
Supply Voltage 5.5 to 50 volts
Rise Time 35 ns
View Details
4 suppliers
Clock Buffers, Drivers - SI53352A-D01AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details