Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers HIP4083APZ

Description
High-Side Gate Driver IC Inverting 16-PDIP
Request a Quote Datasheet
Description
High-Side Gate Driver IC Inverting 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - HIP4083APZ-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4083APZ-ND
Full, Half-Bridge (H Bridge) Drivers HIP4083APZ-ND
High-Side Gate Driver IC Inverting 16-PDIP

High-Side Gate Driver IC Inverting 16-PDIP

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4083APZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4083APZ
Full Half-Bridge Drivers HIP4083APZ
High Side Driver DC Motors, General Purpose N-Channel MOSFET 16-PDIP

High Side Driver DC Motors, General Purpose N-Channel MOSFET 16-PDIP

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4083APZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4083APZ
Full Half-Bridge Drivers HIP4083APZ
High Side Driver DC Motors, General Purpose N-Channel MOSFET 16-PDIP

High Side Driver DC Motors, General Purpose N-Channel MOSFET 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number HIP4083APZ-ND HIP4083APZ
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 7 to 15 volts 7 to 15 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD95420RCBT-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 27-PowerTFQFN
View Details
2 suppliers
Clock Buffers, Drivers - SI53328-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details
LED Drivers - A8430EEK - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 36 volts
View Details
 - 74AHC2G125DP,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details