Manufacturer: Intersil
Win Source Part Number: 001622-HIP4083ABZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 7 V to 15 V
Rise and Fall Time: 35ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
High-Side Gate Driver IC Inverting 16-SOIC
Gate Drivers 3 PHS HI SIDE N-CH DRVR 16
IC DRIVER HISIDE N-CH 3PH 16SOIC
High Side Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 001622-HIP4083ABZT | HIP4083ABZT-ND | HIP4083ABZT | 391-HIP4083ABZT | HIP4083ABZT |
| Product Name | PMIC - PMIC - Gate Drivers - HIP4083ABZT | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | IC DRIVER HISIDE N-CH 3PH 16SOIC | Full Half-Bridge Drivers |
| Driver Type | High-side; Three-phase | High-side | High-side | ||
| Supply Voltage | 7 to 15 volts | 7 to 15 volts | 12 volts | 7 to 15 volts | |
| Rise Time | 35 ns | 60 ns | |||
| Fall Time | 30 ns | 50 ns | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) |