Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers HIP4083ABZ

Description
High-Side Gate Driver IC Inverting 16-SOIC
Request a Quote Datasheet
Description
High-Side Gate Driver IC Inverting 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - HIP4083ABZ-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4083ABZ-ND
Full, Half-Bridge (H Bridge) Drivers HIP4083ABZ-ND
High-Side Gate Driver IC Inverting 16-SOIC

High-Side Gate Driver IC Inverting 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Package: Tube Product Status: Active Output Configuration: High Side Applications: DC Motors, General Purpose Interface: Logic, PWM Load Type: Capacitive and Resistive Technology: N-Channel MOSFET

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Package: Tube
Product Status: Active
Output Configuration: High Side
Applications: DC Motors, General Purpose
Interface: Logic, PWM
Load Type: Capacitive and Resistive
Technology: N-Channel MOSFET

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4083ABZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4083ABZ
Full Half-Bridge Drivers HIP4083ABZ
High Side Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC

High Side Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC

Buy Now Datasheet
Mosfet Driver, High-Side, Soic-16; No. Of Channels Renesas - 61J5963 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High-Side, Soic-16; No. Of Channels Renesas
61J5963
Mosfet Driver, High-Side, Soic-16; No. Of Channels Renesas 61J5963
MOSFET DRIVER, HIGH-SIDE, SOIC-16; No. of Channels:3Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes

MOSFET DRIVER, HIGH-SIDE, SOIC-16; No. of Channels:3Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HIP4083ABZ
Gate Drivers HIP4083ABZ
Gate Drivers 3 PHS HI SIDE N-CH DRVR 16 SO

Gate Drivers 3 PHS HI SIDE N-CH DRVR 16 SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number HIP4083ABZ-ND HIP4083ABZ 61J5963 HIP4083ABZ
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Full Half-Bridge Drivers Mosfet Driver, High-Side, Soic-16; No. Of Channels Renesas Gate Drivers
Supply Voltage 7 to 15 volts 7 to 15 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Packing Method Tube Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - DRV8838DSGR - 1034174-DRV8838DSGR - Win Source Electronics
Specs
Supply Voltage 1.8 to 7 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type 8-WSON (2x2)
View Details
 - 74LVT244ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details