The HIP4082IP is a 16-lead PDIP packaged H-bridge N-channel MOSFET driver IC designed for PWM motor control and UPS applications, capable of operating up to 80V and driving a 1000pF load with typical rise and fall times of 15ns. It features user-programmable dead times from 0.1 to 4.5µs, shoot-through and undervoltage protection, and input logic thresholds compatible with 5V to 15V logic levels. The device independently drives four N-channel FETs in half- or full-bridge configurations with a bootstrap supply maximum voltage of 95VDC and operates over a temperature range of -55°C to +125°C.
IC HALF/FULL BRIDGE DRIVER 16DIP Product overview: HIP4082IP from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-HIP4082IP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-HIP4082IP |
| Product Name | Power Management IC |
| Package Type | Other; Tube |