Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 001621-HIP4082IBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 1.4A, 1.3A
High Side Voltage - Max (Bootstrap): 95V
Family Name: HIP4082
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 15 V
Rise and Fall Time: 9ns, 9ns
Alternative Parts (Cross-Reference): HIP4082IBT; HIP4082IB; HIP4082IBZ;
Introduction Date: March 18, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET DRIVER, -55 TO 125DEG C; No. of Channels:4Channels; Driver Configuration:Half Bridge and Full Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.4A RoHS Compliant: Yes
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC
Gate Drivers TAPE & VER OF STDARD HIP4082IB
MOSFET 8.5V~15V SOIC-16 Gate Drive ICs ROHS
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | HIP4082IBZTCT-ND | 001621-HIP4082IBZT | 94AC1621 | HIP4082IBZT | HIP4082IBZT | HIP4082IBZT |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Gate Drivers - HIP4082IBZT | Mosfet Driver, -55 To 125Deg C; No. Of Channels Renesas | Full Half-Bridge Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Supply Voltage | 8.5 to 15 volts | 8.5 to 15 volts | 8.5 to 15 volts | 8.5 to 15 volts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver |