Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 089102-HIP4082IBZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 1.4A, 1.3A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 15 V
Rise and Fall Time: 9ns, 9ns
Alternative Parts (Cross-Reference): HIP4082IBZT; HIP4082IBT; HIP4082IB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Motor Drive & Control
Gate Drivers 80V H BRDG FET DRVR
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC
IC, DRIVER, FULL BRIDGE, 80V, 1.25A; Driver Configuration:Full Bridge; Peak Output Current:1.4A; Supply Voltage Min:8.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:40ns; Output Delay:25ns; RoHS Compliant: Yes
MOSFET DRIVER, HALF BRIDGE, SOIC-16; No. of Channels:4Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.4A; Sink Current:1.3A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | HIP4082IBZ-ND | 089102-HIP4082IBZ | HIP4082IBZ | HIP4082IBZ | 94M7553 | 61J5960 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Gate Drivers - HIP4082IBZ | Gate Drivers | Full Half-Bridge Drivers | Ic, Driver, Full Bridge, 80V, 1.25A; Driver Configuration Renesas | Mosfet Driver, Half Bridge, Soic-16; No. Of Channels Renesas |
| Supply Voltage | 8.5 to 15 volts | 8.5 to 15 volts | 8.5 to 15 volts | 8.5 to 15 volts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | SOIC; SOIC | |
| Packing Method | Tube | Tube; Tube/Rail; Other | Tube; Tube; Other | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver |