Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 1043422-HIP4082IBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 1.4A, 1.3A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 15 V
Rise and Fall Time: 9ns, 9ns
Alternative Parts (Cross-Reference): HIP4082IBZT; HIP4082IB; HIP4082IBZ;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | HIP4082IBT-ND | 1043422-HIP4082IBT | HIP4082IBT | HIP4082IBT |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Gate Drivers - HIP4082IBT | Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 8.5 to 15 volts | 8.5 to 15 volts | 8.5 to 15 volts | 8.5 to 15 volts |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver |