Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP4082IB HIP4082IB

Description
Manufacturer: Intersil Win Source Part Number: 068117-HIP4082IB Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 1.4A, 1.3A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.5 V to 15 V Rise and Fall Time: 9ns, 9ns Alternative Parts (Cross-Reference): HIP4082IBZT; HIP4082IBT; HIP4082IBZ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068117-HIP4082IB Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 1.4A, 1.3A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.5 V to 15 V Rise and Fall Time: 9ns, 9ns Alternative Parts (Cross-Reference): HIP4082IBZT; HIP4082IBT; HIP4082IBZ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP4082IB - 068117-HIP4082IB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4082IB
068117-HIP4082IB
PMIC - PMIC - Gate Drivers - HIP4082IB 068117-HIP4082IB
Manufacturer: Intersil Win Source Part Number: 068117-HIP4082IB Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 1.4A, 1.3A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.5 V to 15 V Rise and Fall Time: 9ns, 9ns Alternative Parts (Cross-Reference): HIP4082IBZT; HIP4082IBT; HIP4082IBZ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Motor Drive & Control

Manufacturer: Intersil
Win Source Part Number: 068117-HIP4082IB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 1.4A, 1.3A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 15 V
Rise and Fall Time: 9ns, 9ns
Alternative Parts (Cross-Reference): HIP4082IBZT; HIP4082IBT; HIP4082IBZ;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Motor Drive & Control

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - HIP4082IB-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4082IB-ND
Full, Half-Bridge (H Bridge) Drivers HIP4082IB-ND
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4082IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4082IB
Full Half-Bridge Drivers HIP4082IB
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC

Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4082IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4082IB
Full Half-Bridge Drivers HIP4082IB
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC

Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 068117-HIP4082IB HIP4082IB-ND HIP4082IB
Product Name PMIC - PMIC - Gate Drivers - HIP4082IB Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting
Output Current 1.3 amps 1.4 amps
Supply Voltage 8.5 to 15 volts 8.5 to 15 volts 8.5 to 15 volts
Rise Time 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DS3680MX - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 1727-NGD4300DDJDKR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details