DRIVER, FULL BRIDGE, 4081, DIP20; DRIVER CONFIGURATION:FULL BRIDGE; PEAK OUTPUT CURRENT:2.6A; SUPPLY VOLTAGE MIN:9.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:DIP; NO. OF PINS:20PINS; INPUT DELAY:45NS; OUTPUT DELAY:30NS; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1968881P | 107630532 |
| Product Name | Gate Drivers | Electrical Accessory |