Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP4081AIPZ HIP4081AIPZ

Description
Manufacturer: Intersil Win Source Part Number: 204815-HIP4081AIPZ Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-PDIP Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204815-HIP4081AIPZ Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-PDIP Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP4081AIPZ - 204815-HIP4081AIPZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4081AIPZ
204815-HIP4081AIPZ
PMIC - PMIC - Gate Drivers - HIP4081AIPZ 204815-HIP4081AIPZ
Manufacturer: Intersil Win Source Part Number: 204815-HIP4081AIPZ Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-PDIP Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Motor Drive & Control

Manufacturer: Intersil
Win Source Part Number: 204815-HIP4081AIPZ
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 2.6A, 2.4A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-PDIP
Supply Voltage - Operating: 9.5 V to 15 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Motor Drive & Control

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - HIP4081AIPZ-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4081AIPZ-ND
Full, Half-Bridge (H Bridge) Drivers HIP4081AIPZ-ND
Half-Bridge Gate Driver IC Non-Inverting 20-PDIP

Half-Bridge Gate Driver IC Non-Inverting 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HIP4081AIPZ
Gate Drivers HIP4081AIPZ
Gate Drivers 80 VDC HI FREQ H-BRDG DRVR W/STA

Gate Drivers 80 VDC HI FREQ H-BRDG DRVR W/STA

Buy Now Datasheet
Driver, Full Bridge, 4081, Dip20; Driver Configuration Renesas - 24M2636 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Full Bridge, 4081, Dip20; Driver Configuration Renesas
24M2636
Driver, Full Bridge, 4081, Dip20; Driver Configuration Renesas 24M2636
DRIVER, FULL BRIDGE, 4081, DIP20; Driver Configuration:Full Bridge; Peak Output Current:2.6A; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:20Pins; Input Delay:45ns; Output Delay:30ns; Operating RoHS Compliant: Yes

DRIVER, FULL BRIDGE, 4081, DIP20; Driver Configuration:Full Bridge; Peak Output Current:2.6A; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:20Pins; Input Delay:45ns; Output Delay:30ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Driver, Full Bridge, Dip-20; No. Of Channels Renesas - 57K3817 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Full Bridge, Dip-20; No. Of Channels Renesas
57K3817
Mosfet Driver, Full Bridge, Dip-20; No. Of Channels Renesas 57K3817
MOSFET DRIVER, FULL BRIDGE, DIP-20; No. of Channels:4Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:20Pins; Driver Case Style:DIP; Input Type:Non-Inverting; Source Current:2.6A; Sink Current:2.4A RoHS Compliant: Yes

MOSFET DRIVER, FULL BRIDGE, DIP-20; No. of Channels:4Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:20Pins; Driver Case Style:DIP; Input Type:Non-Inverting; Source Current:2.6A; Sink Current:2.4A RoHS Compliant: Yes

Supplier's Site
Full Half-Bridge Drivers - HIP4081AIPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4081AIPZ
Full Half-Bridge Drivers HIP4081AIPZ
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-PDIP

Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 204815-HIP4081AIPZ HIP4081AIPZ-ND HIP4081AIPZ 24M2636 57K3817 HIP4081AIPZ
Product Name PMIC - PMIC - Gate Drivers - HIP4081AIPZ Full, Half-Bridge (H Bridge) Drivers Gate Drivers Driver, Full Bridge, 4081, Dip20; Driver Configuration Renesas Mosfet Driver, Full Bridge, Dip-20; No. Of Channels Renesas Full Half-Bridge Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting
Output Current 2.4 amps 2.6 amps 2.6 amps
Supply Voltage 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2982LW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330K-A00224-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details