Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180737-HIP4081AIBT
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 2.6A, 2.4A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): HIP4081AIBZT; HIP4081AIB; HIP4081AIBT; HIP4081AIBZ;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Automotive, Computers & Computer Peripherals
Family Part Number: HIP4081A
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9.5V ~ 15V
Rise / Fall Time: 10ns, 10ns
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Gate Drivers HIP4081AIB Product overview: HIP4081AIBT from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-HIP4081AIBT can be used for catalog matching and distributor lookup.
IC HALF/FULL BRIDGE DRVR 20SOIC
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1180737-HIP4081AIBT | HIP4081AIBT-ND | 746-HIP4081AIBT | HIP4081AIBT | HIP4081AIBT | HIP4081AIBT |
| Product Name | PMIC - PMIC - Gate Drivers - HIP4081AIBT | Full, Half-Bridge (H Bridge) Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting | Inverting | |||
| Output Current | 2.4 amps | 2.6 amps | 2.6 amps | |||
| Supply Voltage | 9.5 to 15 volts | 9.5 to 15 volts | 9.5 to 15 volts | 15 to 9.5 volts | 9.5 to 15 volts | 9.5 to 15 volts |
| Rise Time | 10 ns |