Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers HIP4081AIB

Description
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - HIP4081AIB-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4081AIB-ND
Full, Half-Bridge (H Bridge) Drivers HIP4081AIB-ND
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP4081AIB - 1180736-HIP4081AIB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4081AIB
1180736-HIP4081AIB
PMIC - PMIC - Gate Drivers - HIP4081AIB 1180736-HIP4081AIB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180736-HIP4081AIB Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): HIP4081AIBZT; HIP4081AIBT; HIP4081AIBZ; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Automotive, Computers & Computer Peripherals Family Part Number: HIP4081A Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.5V ~ 15V Rise / Fall Time: 10ns, 10ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180736-HIP4081AIB
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 2.6A, 2.4A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): HIP4081AIBZT; HIP4081AIBT; HIP4081AIBZ;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Automotive, Computers & Computer Peripherals
Family Part Number: HIP4081A
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9.5V ~ 15V
Rise / Fall Time: 10ns, 10ns

Buy Now
Full Half-Bridge Drivers - HIP4081AIB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4081AIB
Full Half-Bridge Drivers HIP4081AIB
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4081AIB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4081AIB
Full Half-Bridge Drivers HIP4081AIB
Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Half Bridge, Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Buy Now Datasheet
IC DRIVER FULL-BRIDGE 20-SOIC - 391-HIP4081AIB - Utmel Electronic Limited
Hong Kong, China
IC DRIVER FULL-BRIDGE 20-SOIC
391-HIP4081AIB
IC DRIVER FULL-BRIDGE 20-SOIC 391-HIP4081AIB
IC DRIVER FULL-BRIDGE 20-SOIC

IC DRIVER FULL-BRIDGE 20-SOIC

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - HIP4081AIB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
HIP4081AIB
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers HIP4081AIB
IC HALF/FULL BRIDGE DRVR 20SOIC

IC HALF/FULL BRIDGE DRVR 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number HIP4081AIB-ND 1180736-HIP4081AIB HIP4081AIB 391-HIP4081AIB HIP4081AIB
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Gate Drivers - HIP4081AIB Full Half-Bridge Drivers IC DRIVER FULL-BRIDGE 20-SOIC Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts 12 volts 15 to 9.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC; SOIC SOIC
Packing Method Tube Tube; Tube; Other Tube; Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT1G125GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCS503TPWRQ1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details