Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP4080AIP HIP4080AIP

Description
Manufacturer: Intersil Win Source Part Number: 068116-HIP4080AIP Packaging: Tube/Rail Mounting: Through Hole Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-PDIP Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068116-HIP4080AIP Packaging: Tube/Rail Mounting: Through Hole Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-PDIP Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP4080AIP - 068116-HIP4080AIP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4080AIP
068116-HIP4080AIP
PMIC - PMIC - Gate Drivers - HIP4080AIP 068116-HIP4080AIP
Manufacturer: Intersil Win Source Part Number: 068116-HIP4080AIP Packaging: Tube/Rail Mounting: Through Hole Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-PDIP Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068116-HIP4080AIP
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 2.6A, 2.4A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-PDIP
Supply Voltage - Operating: 9.5 V to 15 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - HIP4080AIP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4080AIP-ND
Full, Half-Bridge (H Bridge) Drivers HIP4080AIP-ND
Half-Bridge Gate Driver IC Non-Inverting 20-PDIP

Half-Bridge Gate Driver IC Non-Inverting 20-PDIP

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4080AIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4080AIP
Full Half-Bridge Drivers HIP4080AIP
Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-PDIP

Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-PDIP

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4080AIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4080AIP
Full Half-Bridge Drivers HIP4080AIP
Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-PDIP

Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 068116-HIP4080AIP HIP4080AIP-ND HIP4080AIP
Product Name PMIC - PMIC - Gate Drivers - HIP4080AIP Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Driver Type Dual Gate Driver
Output Configuration Noninverting Inverting
Output Current 2.4 amps 2.6 amps
Supply Voltage 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC341DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Specialty Logic - 1727-74AUP1Z04GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details