Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP4080AIBZT HIP4080AIBZT

Description
Manufacturer: Intersil Win Source Part Number: 040502-HIP4080AIBZT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 040502-HIP4080AIBZT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP4080AIBZT - 040502-HIP4080AIBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP4080AIBZT
040502-HIP4080AIBZT
PMIC - PMIC - Gate Drivers - HIP4080AIBZT 040502-HIP4080AIBZT
Manufacturer: Intersil Win Source Part Number: 040502-HIP4080AIBZT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 2.6A, 2.4A High Side Voltage - Max (Bootstrap): 95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 040502-HIP4080AIBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 2.6A, 2.4A
High Side Voltage - Max (Bootstrap): 95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.5 V to 15 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - HIP4080AIBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4080AIBZTTR-ND
Full, Half-Bridge (H Bridge) Drivers HIP4080AIBZTTR-ND
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - HIP4080AIBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4080AIBZTCT-ND
Full, Half-Bridge (H Bridge) Drivers HIP4080AIBZTCT-ND
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - HIP4080AIBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4080AIBZTDKR-ND
Full, Half-Bridge (H Bridge) Drivers HIP4080AIBZTDKR-ND
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Half-Bridge Gate Driver IC Non-Inverting 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HIP4080AIBZT
Gate Drivers HIP4080AIBZT
Gate Drivers VERSION OF HIP4080AI BT

Gate Drivers VERSION OF HIP4080AI BT

Buy Now Datasheet
Mosfet Driver, -40 To 85Deg C; Driver Configuration Renesas - 84AC6723 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 85Deg C; Driver Configuration Renesas
84AC6723
Mosfet Driver, -40 To 85Deg C; Driver Configuration Renesas 84AC6723
MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:Full Bridge; Peak Output Current:2.5A; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:20Pins; Input Delay:70ns; Output Delay:50ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:Full Bridge; Peak Output Current:2.5A; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:20Pins; Input Delay:70ns; Output Delay:50ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Full Half-Bridge Drivers - HIP4080AIBZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4080AIBZT
Full Half-Bridge Drivers HIP4080AIBZT
Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Full Bridge Driver DC Motors, General Purpose N-Channel MOSFET 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 040502-HIP4080AIBZT HIP4080AIBZTTR-ND HIP4080AIBZT 84AC6723 HIP4080AIBZT
Product Name PMIC - PMIC - Gate Drivers - HIP4080AIBZT Full, Half-Bridge (H Bridge) Drivers Gate Drivers Mosfet Driver, -40 To 85Deg C; Driver Configuration Renesas Full Half-Bridge Drivers
Driver Type Dual Gate Driver
Output Configuration Noninverting Inverting
Output Current 2.4 amps 2.5 amps 2.6 amps
Supply Voltage 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 296-DRV8714HQPHPRQ1TR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Supply Voltage 4.9 to 37 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53328-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Specialty Logic - 1727-74AUP1Z04GM,115DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details