Renesas Electronics Corporation 80V/2.5A Peak, High Frequency Full Bridge FET Driver with Charge Pump and Input Comparators HIP4080AIBZ

Description
The HIP4080A is a high frequency, medium voltage Full Bridge N-Channel FET driver IC, available in 20 lead plastic SOIC and DIP packages. The HIP4080A includes an input comparator, used to facilitate the "hysteresis" and PWM modes of operation. Its HEN (high enable) lead can force current to freewheel in the bottom two external power MOSFETs, maintaining the upper power MOSFETs off. Since it can switch at frequencies up to 1MHz, the HIP4080A is well suited for driving Voice Coil Motors, switching power amplifiers and power supplies.brbr HIP4080A can also drive medium voltage brush motors, and two HIP4080As can be used to drive high performance stepper motors, since the short minimum "on-time" can provide fine micro-stepping capability.brbr Short propagation delays of approximately 55ns maximize control loop crossover frequencies and dead-times which can be adjusted to near zero to minimize distortion, resulting in precise control of the driven load.brbr The similar HIP4081A IC allows independent control of all 4 FETs in a Full Bridge configuration.
Datasheet
Description
The HIP4080A is a high frequency, medium voltage Full Bridge N-Channel FET driver IC, available in 20 lead plastic SOIC and DIP packages. The HIP4080A includes an input comparator, used to facilitate the "hysteresis" and PWM modes of operation. Its HEN (high enable) lead can force current to freewheel in the bottom two external power MOSFETs, maintaining the upper power MOSFETs off. Since it can switch at frequencies up to 1MHz, the HIP4080A is well suited for driving Voice Coil Motors, switching power amplifiers and power supplies.brbr HIP4080A can also drive medium voltage brush motors, and two HIP4080As can be used to drive high performance stepper motors, since the short minimum "on-time" can provide fine micro-stepping capability.brbr Short propagation delays of approximately 55ns maximize control loop crossover frequencies and dead-times which can be adjusted to near zero to minimize distortion, resulting in precise control of the driven load.brbr The similar HIP4081A IC allows independent control of all 4 FETs in a Full Bridge configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V/2.5A Peak, High Frequency Full Bridge FET Driver with Charge Pump and Input Comparators - HIP4080AIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
80V/2.5A Peak, High Frequency Full Bridge FET Driver with Charge Pump and Input Comparators
HIP4080AIBZ
80V/2.5A Peak, High Frequency Full Bridge FET Driver with Charge Pump and Input Comparators HIP4080AIBZ
The HIP4080A is a high frequency, medium voltage Full Bridge N-Channel FET driver IC, available in 20 lead plastic SOIC and DIP packages. The HIP4080A includes an input comparator, used to facilitate the "hysteresis" and PWM modes of operation. Its HEN (high enable) lead can force current to freewheel in the bottom two external power MOSFETs, maintaining the upper power MOSFETs off. Since it can switch at frequencies up to 1MHz, the HIP4080A is well suited for driving Voice Coil Motors, switching power amplifiers and power supplies.brbr HIP4080A can also drive medium voltage brush motors, and two HIP4080As can be used to drive high performance stepper motors, since the short minimum "on-time" can provide fine micro-stepping capability.brbr Short propagation delays of approximately 55ns maximize control loop crossover frequencies and dead-times which can be adjusted to near zero to minimize distortion, resulting in precise control of the driven load.brbr The similar HIP4081A IC allows independent control of all 4 FETs in a Full Bridge configuration.

The HIP4080A is a high frequency, medium voltage Full Bridge N-Channel FET driver IC, available in 20 lead plastic SOIC and DIP packages. The HIP4080A includes an input comparator, used to facilitate the "hysteresis" and PWM modes of operation. Its HEN (high enable) lead can force current to freewheel in the bottom two external power MOSFETs, maintaining the upper power MOSFETs off. Since it can switch at frequencies up to 1MHz, the HIP4080A is well suited for driving Voice Coil Motors, switching power amplifiers and power supplies.brbr HIP4080A can also drive medium voltage brush motors, and two HIP4080As can be used to drive high performance stepper motors, since the short minimum "on-time" can provide fine micro-stepping capability.brbr Short propagation delays of approximately 55ns maximize control loop crossover frequencies and dead-times which can be adjusted to near zero to minimize distortion, resulting in precise control of the driven load.brbr The similar HIP4081A IC allows independent control of all 4 FETs in a Full Bridge configuration.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number HIP4080AIBZ
Product Name 80V/2.5A Peak, High Frequency Full Bridge FET Driver with Charge Pump and Input Comparators
Package Type SOIC; Other; PDIP20, SOIC20
Unlock Full Specs
to access all available technical data

Similar Products

CSD97370AQ5M Synchronous Buck NexFET? Power Stage, Vds 30V - CSD97370AQ5M - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Gates and Inverters - 74AHC1G04GV,125 - ODG (Origin Data Global)
Specs
Package Type Other; SC-74A, SOT-753
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
IC PWR SPLY MONITR/OVRVLT 14SSOP - 376-TLF4277ELXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-LSSOP (0.154, 3.90mm Width) Exposed Pad
Output Voltage 12 volts
Input Voltage 5 volts
View Details