Renesas Electronics Corporation PMIC - PMIC - Full, Half - Bridge Drivers - HIP4020IBZ HIP4020IBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180732-HIP4020IBZ Packaging: Tube Mounting Style: SMD Features: Status Flag Applications: DC Motors, Relays, Solenoids, Stepper Motors Technology: Power MOSFET Interface: Logic Current - Output / Channel: 500mA Fault Protection: Current Limiting, Over Temperature Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HIP4020 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 12V Load Voltage (V): 2.5V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180732-HIP4020IBZ Packaging: Tube Mounting Style: SMD Features: Status Flag Applications: DC Motors, Relays, Solenoids, Stepper Motors Technology: Power MOSFET Interface: Logic Current - Output / Channel: 500mA Fault Protection: Current Limiting, Over Temperature Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HIP4020 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 12V Load Voltage (V): 2.5V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - HIP4020IBZ - 1180732-HIP4020IBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - HIP4020IBZ
1180732-HIP4020IBZ
PMIC - PMIC - Full, Half - Bridge Drivers - HIP4020IBZ 1180732-HIP4020IBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180732-HIP4020IBZ Packaging: Tube Mounting Style: SMD Features: Status Flag Applications: DC Motors, Relays, Solenoids, Stepper Motors Technology: Power MOSFET Interface: Logic Current - Output / Channel: 500mA Fault Protection: Current Limiting, Over Temperature Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HIP4020 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 12V Load Voltage (V): 2.5V ~ 15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180732-HIP4020IBZ
Packaging: Tube
Mounting Style: SMD
Features: Status Flag
Applications: DC Motors, Relays, Solenoids, Stepper Motors
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 500mA
Fault Protection: Current Limiting, Over Temperature
Output Configuration: Half Bridge (2)
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: HIP4020
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 12V
Load Voltage (V): 2.5V ~ 15V

Buy Now
Full, Half-Bridge (H Bridge) Drivers - HIP4020IBZ-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4020IBZ-ND
Full, Half-Bridge (H Bridge) Drivers HIP4020IBZ-ND
Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC

Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4020IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4020IBZ
Full Half-Bridge Drivers HIP4020IBZ
Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC

Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1180732-HIP4020IBZ HIP4020IBZ-ND HIP4020IBZ
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - HIP4020IBZ Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 3 to 12 volts 3 to 12 volts 3 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube; Other Tube Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2304S06FXLLA1-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.7000 amps
Supply Voltage 10 to 17.5 volts
View Details
4 suppliers
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6268KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Switching Frequency 700 kHz
View Details