DC motor controller, HIP4020IBZ
DC motor controller, HIP4020IBZ
DC motor controller, HIP4020IBZ
MOTOR DRIVER, FULL BRIDGE, 15mA,SOIC-20; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:15mA; Output Voltage:4.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:12V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 9215475 | 9215475P | 74K4458 |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Driver, Full Bridge, 15Ma,soic-20; Motor Type Renesas |
| Product | MCU | MCU | |
| Motor / System | Dc | DC Motor | Full Bridge |
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | |
| AC Input | 3 to 12 volts |