Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers HIP4020IB

Description
Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - HIP4020IB-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
HIP4020IB-ND
Full, Half-Bridge (H Bridge) Drivers HIP4020IB-ND
Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC

Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - HIP4020IB - 068115-HIP4020IB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - HIP4020IB
068115-HIP4020IB
PMIC - PMIC - Full, Half - Bridge Drivers - HIP4020IB 068115-HIP4020IB
Manufacturer: Intersil Win Source Part Number: 068115-HIP4020IB Packaging: Tube/Rail Features: Status Flag Applications: DC Motors, Relays, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature Voltage - Load: 2.5 V to 15 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 12 V Channel Output Current: 500mA Alternative Parts (Cross-Reference): BA6222; NCV7702BDWR2G; TA7288P; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068115-HIP4020IB
Packaging: Tube/Rail
Features: Status Flag
Applications: DC Motors, Relays, Solenoids, Stepper Motors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature
Voltage - Load: 2.5 V to 15 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 12 V
Channel Output Current: 500mA
Alternative Parts (Cross-Reference): BA6222; NCV7702BDWR2G; TA7288P;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4020IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4020IB
Full Half-Bridge Drivers HIP4020IB
Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC

Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - HIP4020IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
HIP4020IB
Full Half-Bridge Drivers HIP4020IB
Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC

Half Bridge (2) Driver DC Motors, Relays, Solenoids, Stepper Motors Power MOSFET 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number HIP4020IB-ND 068115-HIP4020IB HIP4020IB
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - HIP4020IB Full Half-Bridge Drivers
Supply Voltage 3 to 12 volts 3 to 12 volts 3 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube/Rail; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC318ADL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74LVC2G125GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details