IC GATE DRVR HALF-BRIDGE 10TDFN
Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (4x4)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 20-HIP2211FRTZ-ND | HIP2211FRTZ |
| Product Name | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver |
| Output Configuration | Noninverting | Inverting; Noninverting |
| Output Current | 4 amps | 4 amps |
| Supply Voltage | 6 to 18 volts | 6 to 18 volts |
| Rise Time | 20 ns | 20 ns |