IC GATE DRVR HALF-BRIDGE 8DFN
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 20-HIP2211FR8Z-TTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 4 amps |
| Supply Voltage | 6 to 18 volts |
| Rise Time | 20 ns |