Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 20-HIP2211FBZ-T7ACT-ND | 74AH0569 | HIP2211FBZ-T7A |
| Product Name | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Renesas | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 4 amps | 4 amps | |
| Supply Voltage | 6 to 18 volts | 6 to 18 volts | |
| Rise Time | 435 ns | 435 ns |