Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP2123FRTAZ HIP2123FRTAZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920263-HIP2123FRTAZ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4) Package: Tube Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: HIP2123 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920263-HIP2123FRTAZ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4) Package: Tube Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: HIP2123 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP2123FRTAZ - 920263-HIP2123FRTAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP2123FRTAZ
920263-HIP2123FRTAZ
PMIC - PMIC - Gate Drivers - HIP2123FRTAZ 920263-HIP2123FRTAZ
Manufacturer: Renesas Electronics America Win Source Part Number: 920263-HIP2123FRTAZ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4) Package: Tube Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: HIP2123 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 920263-HIP2123FRTAZ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4)
Package: Tube
Package: 10-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HIP2123
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
PMIC - Gate Drivers - HIP2123FRTAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
HIP2123FRTAZ
PMIC - Gate Drivers HIP2123FRTAZ
IC GATE DRVR HALF-BRIDGE 10TDFN

IC GATE DRVR HALF-BRIDGE 10TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 920263-HIP2123FRTAZ HIP2123FRTAZ
Product Name PMIC - PMIC - Gate Drivers - HIP2123FRTAZ PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHCT1G08GZ-Q10YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1192151-5413DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
3 suppliers