Half-Bridge Gate Driver IC Inverting 9-TDFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | HIP2122FRTBZ-T |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting |
| Output Current | 2 amps |
| Supply Voltage | 8 to 14 volts |
| Rise Time | 10 ns |