Renesas Electronics Corporation Gate Drivers HIP2121FRTAZ

Description
Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4)
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - HIP2121FRTAZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
HIP2121FRTAZ-ND
Gate Drivers HIP2121FRTAZ-ND
Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4)

Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4)

Buy Now Datasheet
Gate Driver IC - 730-HIP2121FRTAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-HIP2121FRTAZ
Gate Driver IC 730-HIP2121FRTAZ
IC GATE DRVR HALF-BRIDGE 10TDFN Product overview: HIP2121FRTAZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2121FRTAZ can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 10TDFN Product overview: HIP2121FRTAZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2121FRTAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - HIP2121FRTAZ - 1180730-HIP2121FRTAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP2121FRTAZ
1180730-HIP2121FRTAZ
PMIC - PMIC - Gate Drivers - HIP2121FRTAZ 1180730-HIP2121FRTAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180730-HIP2121FRTAZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 2.2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Supplier Device Package: 10-TDFN (4x4) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: HIP2121 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 14V Rise / Fall Time: 10ns, 10ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180730-HIP2121FRTAZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 2.2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Supplier Device Package: 10-TDFN (4x4)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: HIP2121
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 8V ~ 14V
Rise / Fall Time: 10ns, 10ns

Buy Now
Gate Drivers - HIP2121FRTAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP2121FRTAZ
Gate Drivers HIP2121FRTAZ
Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4)

Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4)

Buy Now Datasheet
Gate Drivers - HIP2121FRTAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP2121FRTAZ
Gate Drivers HIP2121FRTAZ
Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4)

Half-Bridge Gate Driver IC Inverting 10-TDFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number HIP2121FRTAZ-ND 730-HIP2121FRTAZ 1180730-HIP2121FRTAZ HIP2121FRTAZ
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - HIP2121FRTAZ Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 8 to 14 volts 8 to 14 volts 8 to 14 volts
Rise Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Clock Buffers, Drivers - SI5330L-A00229-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1018564-74AVC4T245D,118 - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details