Renesas Electronics Corporation Gate Drivers HIP2105FRZ

Description
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 20-HIP2105FRZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
20-HIP2105FRZ-ND
Gate Drivers 20-HIP2105FRZ-ND
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; No. Of Channels Renesas - 69AC5877 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; No. Of Channels Renesas
69AC5877
Mosfet Driver, -40 To 125Deg C; No. Of Channels Renesas 69AC5877
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:DFN; Input Type:Non-Inverting; Source Current:4A; Sink Current:4ARoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:DFN; Input Type:Non-Inverting; Source Current:4A; Sink Current:4ARoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - HIP2105FRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP2105FRZ
Gate Drivers HIP2105FRZ
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HIP2105FRZ
Gate Drivers HIP2105FRZ
Gate Drivers SYNCH RECT BUCK MOSFET - HI/LI input, DFN 3x3 10ld

Gate Drivers SYNCH RECT BUCK MOSFET - HI/LI input, DFN 3x3 10ld

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 20-HIP2105FRZ-ND 69AC5877 HIP2105FRZ HIP2105FRZ
Product Name Gate Drivers Mosfet Driver, -40 To 125Deg C; No. Of Channels Renesas Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 4 amps 4 amps
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Rise Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328DBLE - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Power Distribution Switches, Load Drivers - UDK2559LBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 1EDN8550B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 8 to 20 volts
View Details
4 suppliers
 - 74HC368PWJ - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details