Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180729-HIP2104FRAAN
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.63V, 2.06V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 60V
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 12-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 14V
Rise / Fall Time: 8ns, 2ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180729-HIP2104FRAANZ |
| Product Name | Electronic Surplus - HIP2104FRAANZ |