Renesas Electronics Corporation Half Bridge Driver, 3 Phase Dc Brushless, Dfn12; Motor Type Renesas HIP2104FRAANZ

Description
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, DFN12; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, DFN12; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Bridge Driver, 3 Phase Dc Brushless, Dfn12; Motor Type Renesas - 27X7175 - Newark, An Avnet Company
Chicago, IL, United States
Half Bridge Driver, 3 Phase Dc Brushless, Dfn12; Motor Type Renesas
27X7175
Half Bridge Driver, 3 Phase Dc Brushless, Dfn12; Motor Type Renesas 27X7175
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, DFN12; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes

HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, DFN12; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27X7175
Product Name Half Bridge Driver, 3 Phase Dc Brushless, Dfn12; Motor Type Renesas
Motor / System DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

GA800 Drive - GA80U5242ABM - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
FRENIC-MEGA AC Drive - FRN100G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
SMC-3 317A Smart Motor Controller - 150-C317NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 317 amps
View Details