Renesas Electronics Corporation Motor Driver, Half Bridge, Dfn-12; Motor Type Renesas HIP2104FRAANZ-T7A

Description
MOTOR DRIVER, HALF BRIDGE, DFN-12; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, HALF BRIDGE, DFN-12; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Half Bridge, Dfn-12; Motor Type Renesas - 82Y6675 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Half Bridge, Dfn-12; Motor Type Renesas
82Y6675
Motor Driver, Half Bridge, Dfn-12; Motor Type Renesas 82Y6675
MOTOR DRIVER, HALF BRIDGE, DFN-12; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating TemperatureRoHS Compliant: Yes

MOTOR DRIVER, HALF BRIDGE, DFN-12; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:DFN; No. of Pins:12Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 82Y6675
Product Name Motor Driver, Half Bridge, Dfn-12; Motor Type Renesas
Motor / System Half Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 193539 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 2500 watts
Continuous Current 6 amps
View Details
EtherCAT SERVOPACK with Integrated Network Safety (FSoE) - SGD7S-170DA0B800F91 - Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Computer
View Details