Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP2104FRAANZ-T HIP2104FRAANZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920261-HIP2104FRAANZ -T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4) Package: 12-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HIP2104 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920261-HIP2104FRAANZ -T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4) Package: 12-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HIP2104 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP2104FRAANZ-T - 920261-HIP2104FRAANZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP2104FRAANZ-T
920261-HIP2104FRAANZ-T
PMIC - PMIC - Gate Drivers - HIP2104FRAANZ-T 920261-HIP2104FRAANZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 920261-HIP2104FRAANZ -T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4) Package: 12-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HIP2104 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920261-HIP2104FRAANZ-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)
Package: 12-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: HIP2104
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - HIP2104FRAANZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
HIP2104FRAANZ-T
PMIC - Gate Drivers HIP2104FRAANZ-T
IC GATE DRVR HALF-BRIDGE 12DFN

IC GATE DRVR HALF-BRIDGE 12DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - HIP2104FRAANZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
HIP2104FRAANZ-T
Integrated Circuits (ICs) - PMIC - Gate Drivers HIP2104FRAANZ-T
IC GATE DRVR HALF-BRIDGE 12DFN

IC GATE DRVR HALF-BRIDGE 12DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 920261-HIP2104FRAANZ-T HIP2104FRAANZ-T HIP2104FRAANZ-T
Product Name PMIC - PMIC - Gate Drivers - HIP2104FRAANZ-T PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1221486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Dual 2-input AND gate - 74AHCT2G08DC,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
 - 5427/BDA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CFP
View Details
3 suppliers