Half-Bridge Gate Driver IC Non-Inverting 8-TDFN (3x3)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180728-HIP2103FRTAA
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.63V, 2.06V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 60V
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 14V
Rise / Fall Time: 8ns, 2ns
IC GATE DRVR HALF-BRIDGE 8TDFN Product overview: HIP2103FRTAAZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2103FRTAAZ can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-TDFN (3x3)
Gate Drivers 1/2 Bridge Driver with 4V UVLO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | HIP2103FRTAAZ-ND | 1180728-HIP2103FRTAAZ | 730-HIP2103FRTAAZ | HIP2103FRTAAZ | HIP2103FRTAAZ |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - HIP2103FRTAAZ | Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | |
| Supply Voltage | 4.5 to 14 volts | 4.5 to 14 volts | 4.5 to 14 volts | 4.5 to 14 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns | 8 ns |