Renesas Electronics Corporation Motor Driver, Half Bridge, Tdfn-8; Motor Type Renesas HIP2103FRTAAZ-T7A

Description
MOTOR DRIVER, HALF BRIDGE, TDFN-8; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating TemperatureRoHS Compliant: Yes
Description
MOTOR DRIVER, HALF BRIDGE, TDFN-8; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating TemperatureRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The HIP2103 is a half bridge driver designed for controlling DC motors and three-phase brushless DC motors. It operates with a maximum bootstrap supply voltage of 60V and can handle output currents of 1A continuous and 2A peak. The device features two independent control inputs for the high side and low side drivers, allowing for flexible control configurations. It includes a low quiescent current sleep mode of 5µA to minimize battery drain when inactive, and a 4V undervoltage lockout to protect the system. The HIP2103 integrates pull-down resistors on all inputs, reducing the need for external components. A fail-safe mechanism is included to prevent simultaneous activation of both outputs, enhancing reliability. The device is housed in an 8-pin TDFN package, measuring 3x3mm, making it suitable for compact designs. This driver is ideal for applications such as UPS systems, inverters, and Class-D amplifiers, where a half bridge driver is required.

Datasheet Summary
Powered by GS/AI

The HIP2103 is a half bridge driver designed for controlling DC motors and three-phase brushless DC motors. It operates with a maximum bootstrap supply voltage of 60V and can handle output currents of 1A continuous and 2A peak. The device features two independent control inputs for the high side and low side drivers, allowing for flexible control configurations. It includes a low quiescent current sleep mode of 5µA to minimize battery drain when inactive, and a 4V undervoltage lockout to protect the system. The HIP2103 integrates pull-down resistors on all inputs, reducing the need for external components. A fail-safe mechanism is included to prevent simultaneous activation of both outputs, enhancing reliability. The device is housed in an 8-pin TDFN package, measuring 3x3mm, making it suitable for compact designs. This driver is ideal for applications such as UPS systems, inverters, and Class-D amplifiers, where a half bridge driver is required.

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Half Bridge, Tdfn-8; Motor Type Renesas - 82Y6674 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Half Bridge, Tdfn-8; Motor Type Renesas
82Y6674
Motor Driver, Half Bridge, Tdfn-8; Motor Type Renesas 82Y6674
MOTOR DRIVER, HALF BRIDGE, TDFN-8; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating TemperatureRoHS Compliant: Yes

MOTOR DRIVER, HALF BRIDGE, TDFN-8; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 82Y6674
Product Name Motor Driver, Half Bridge, Tdfn-8; Motor Type Renesas
Motor / System Half Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10964HRDSNR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Controllers - 9181372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
View Details
MECHATROLINK-III SERVOPACKs - SGD7W-5R4D30B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details