Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP2103FRTAAZ-T7A HIP2103FRTAAZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920260-HIP2103FRTAAZ -T7A Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-TDFN (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HIP2103 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HIP2103FRTAAZ-T7ACT, -HIP2103FRTAAZ-T7A, HIP2103FRTAAZ-T7ADKR , HIP2103FRTAAZ-T7ATR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920260-HIP2103FRTAAZ -T7A Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-TDFN (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HIP2103 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HIP2103FRTAAZ-T7ACT, -HIP2103FRTAAZ-T7A, HIP2103FRTAAZ-T7ADKR , HIP2103FRTAAZ-T7ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP2103FRTAAZ-T7A - 920260-HIP2103FRTAAZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP2103FRTAAZ-T7A
920260-HIP2103FRTAAZ-T7A
PMIC - PMIC - Gate Drivers - HIP2103FRTAAZ-T7A 920260-HIP2103FRTAAZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 920260-HIP2103FRTAAZ -T7A Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-TDFN (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HIP2103 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HIP2103FRTAAZ-T7ACT, -HIP2103FRTAAZ-T7A, HIP2103FRTAAZ-T7ADKR , HIP2103FRTAAZ-T7ATR

Manufacturer: Renesas Electronics America
Win Source Part Number: 920260-HIP2103FRTAAZ-T7A
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-TDFN (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: HIP2103
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HIP2103FRTAAZ-T7ACT, -HIP2103FRTAAZ-T7A, HIP2103FRTAAZ-T7ADKR, HIP2103FRTAAZ-T7ATR

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - HIP2103FRTAAZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
HIP2103FRTAAZ-T7A
Integrated Circuits (ICs) - PMIC - Gate Drivers HIP2103FRTAAZ-T7A
IC GATE DRVR HALF-BRIDGE 8TDFN

IC GATE DRVR HALF-BRIDGE 8TDFN

Supplier's Site
PMIC - Gate Drivers - HIP2103FRTAAZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
HIP2103FRTAAZ-T7A
PMIC - Gate Drivers HIP2103FRTAAZ-T7A
IC GATE DRVR HALF-BRIDGE 8TDFN

IC GATE DRVR HALF-BRIDGE 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 920260-HIP2103FRTAAZ-T7A HIP2103FRTAAZ-T7A HIP2103FRTAAZ-T7A
Product Name PMIC - PMIC - Gate Drivers - HIP2103FRTAAZ-T7A Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Quad 2-input OR gate - 74AHC32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers
Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details