Renesas Electronics Corporation Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8, Full Reel; Motor Type Renesas HIP2103FRTAAZ-T

Description
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, TDFN8, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, TDFN8, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8, Full Reel; Motor Type Renesas - 27X7174 - Newark, An Avnet Company
Chicago, IL, United States
Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8, Full Reel; Motor Type Renesas
27X7174
Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8, Full Reel; Motor Type Renesas 27X7174
HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, TDFN8, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

HALF BRIDGE DRIVER, 3 PHASE DC BRUSHLESS, TDFN8, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:75mA; Output Voltage:-; Driver Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27X7174
Product Name Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8, Full Reel; Motor Type Renesas
Motor / System DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 8209564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 125 HP ND / 100 HP HD, IP20/Protected Chassis - GA80U5125ABM - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details