Manufacturer: Renesas Electronics America
Win Source Part Number: 873582-HIP2103FRTAAZ
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-TDFN (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: HIP2103
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE DRVR HALF-BRIDGE 8TDFN
IC GATE DRVR HALF-BRIDGE 8TDFN
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 873582-HIP2103FRTAAZ-T | HIP2103FRTAAZ-T | HIP2103FRTAAZ-T |
| Product Name | PMIC - PMIC - Gate Drivers - HIP2103FRTAAZ-T | PMIC - Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |