Manufacturer: Intersil
Win Source Part Number: 776024-HIP2101IRZT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 9 V ~ 14 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Rise / Fall Time (Typ): 10ns, 10ns
Family Name: HIP2101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (5x5)
Alternative Parts (Cross-Reference): LM5100BSD/NOPB; MIC4100BM TR; MIC4100BM; MIC4100YM;
Introduction Date: August 29, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5)
IC GATE DRVR HALF-BRIDGE 16QFN Product overview: HIP2101IRZT from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2101IRZT can be used for catalog matching and distributor lookup.
Gate Drivers 100V H-BRDG DRVR 5X5 MLFP
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 776024-HIP2101IRZT | HIP2101IRZT-ND | 730-HIP2101IRZT | HIP2101IRZT | HIP2101IRZT |
| Product Name | PMIC - PMIC - Gate Drivers - HIP2101IRZT | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 9 to 14 volts | 9 to 14 volts | ? to 14 volts | 9 to 14 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns | |
| Fall Time | 10 ns | 10 ns | 600 ns | 10 ns |