Gate Drivers 100V H-BRDG DRVR 5X5 MLFP Product overview: HIP2101IRZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 100V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2101IRZ can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180727-HIP2101IRZ
Packaging: Tray
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN-EP (5x5)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: HIP2101
Manufacturer Pack Quantity: 600
MSL Level: 3 (168 Hours)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 10ns, 10ns
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5)
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5)
Gate Drivers 100V H-BRDG DRVR 5X5 MLFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-HIP2101IRZ | HIP2101IRZ-ND | 1180727-HIP2101IRZ | HIP2101IRZ | HIP2101IRZ | HIP2101IRZ |
| Product Name | 100V Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - HIP2101IRZ | Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 9 to 114 volts | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | |
| Fall Time | 600 ns | 10 ns | 10 ns | 10 ns | 10 ns | |
| Package Type | QFN EP | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | ||
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver |