Renesas Electronics Corporation Gate Drivers HIP2101IR4Z

Description
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - HIP2101IR4Z-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
HIP2101IR4Z-ND
Gate Drivers HIP2101IR4Z-ND
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)

Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP2101IR4Z - 1180726-HIP2101IR4Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP2101IR4Z
1180726-HIP2101IR4Z
PMIC - PMIC - Gate Drivers - HIP2101IR4Z 1180726-HIP2101IR4Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180726-HIP2101IR4Z Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x4) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 12-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HIP2101 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 9V ~ 14V Rise / Fall Time: 10ns, 10ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180726-HIP2101IR4Z
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x4)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 12-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: HIP2101
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 10ns, 10ns

Buy Now
Gate Driver IC - 730-HIP2101IR4Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-HIP2101IR4Z
Gate Driver IC 730-HIP2101IR4Z
IC GATE DRVR HALF-BRIDGE 12DFN Product overview: HIP2101IR4Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2101IR4Z can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 12DFN Product overview: HIP2101IR4Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2101IR4Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - HIP2101IR4Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP2101IR4Z
Gate Drivers HIP2101IR4Z
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)

Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HIP2101IR4Z
Gate Drivers HIP2101IR4Z
Gate Drivers 100V H-BRDG DRVR 12LD

Gate Drivers 100V H-BRDG DRVR 12LD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number HIP2101IR4Z-ND 1180726-HIP2101IR4Z 730-HIP2101IR4Z HIP2101IR4Z HIP2101IR4Z
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - HIP2101IR4Z Gate Driver IC Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 9 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts
Rise Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCDB400RHBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Dual 5KV Gate Driver IC - 906-SI8230AD-B-IS - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details
 - 74HCT125D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details