IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP2101EIBZT from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2101EIBZT can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Manufacturer: Intersil
Win Source Part Number: 001617-HIP2101EIBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRIVER, FULL REEL; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A; Product Range:-RoHS Compliant: Yes
IC, MOSFET DRIVER; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A; Supply Voltage Min:9V RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Gate Drivers 100V H-BRDG DRVR 8LD EP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-HIP2101EIBZT | HIP2101EIBZTTR-ND | 001617-HIP2101EIBZT | HIP2101EIBZT | 61J5952 | 65T6616 | HIP2101EIBZT | HIP2101EIBZT |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - HIP2101EIBZT | Integrated Circuits (ICs) - PMIC - Gate Drivers | Mosfet Driver, Full Reel; No. Of Channels Renesas | Ic, Mosfet Driver; No. Of Channels Renesas | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Number of Outputs | 2; 2 Output | |||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||||
| Supply Voltage | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to ? volts | 9 to 14 volts |