Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - HIP2100IR HIP2100IR

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920257-HIP2100IR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: HIP2100 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920257-HIP2100IR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: HIP2100 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP2100IR - 920257-HIP2100IR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP2100IR
920257-HIP2100IR
PMIC - PMIC - Gate Drivers - HIP2100IR 920257-HIP2100IR
Manufacturer: Renesas Electronics America Win Source Part Number: 920257-HIP2100IR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: HIP2100 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920257-HIP2100IR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (5x5)
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HIP2100
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - HIP2100IR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
HIP2100IR
PMIC - Gate Drivers HIP2100IR
IC GATE DRVR HALF-BRIDGE 16QFN

IC GATE DRVR HALF-BRIDGE 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 920257-HIP2100IR HIP2100IR
Product Name PMIC - PMIC - Gate Drivers - HIP2100IR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details