IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP2100IBZT7A from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2100IBZT7A can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC HALF BRIDGE DRIVER 8SOIC
Gate Drivers 100V HALF BRIDGE Driver IC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-HIP2100IBZT7A | HIP2100IBZT7ATR-ND | 391-HIP2100IBZT7A | HIP2100IBZT7A | HIP2100IBZT7A | HIP2100IBZT7A |
| Product Name | Gate Driver IC | Gate Drivers | IC HALF BRIDGE DRIVER 8SOIC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 Output | 2; 2 | ||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 9 to 14 volts | 9 to 14 volts | 14 volts | 9 to 14 volts | 14 to 9 volts |