Renesas Electronics Corporation Gate Drivers HIP2100IBZ

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - HIP2100IBZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
HIP2100IBZ-ND
Gate Drivers HIP2100IBZ-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP2100IBZ - 068112-HIP2100IBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP2100IBZ
068112-HIP2100IBZ
PMIC - PMIC - Gate Drivers - HIP2100IBZ 068112-HIP2100IBZ
Manufacturer: Intersil Win Source Part Number: 068112-HIP2100IBZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 4V, 7V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 14 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068112-HIP2100IBZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 4V, 7V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-HIP2100IBZ
Gate Driver IC 730-HIP2100IBZ
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP2100IBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2100IBZ can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP2100IBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2100IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Driver, Half Bridge, Soic-8; No. Of Channels Renesas - 83H6613 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Half Bridge, Soic-8; No. Of Channels Renesas
83H6613
Mosfet Driver, Half Bridge, Soic-8; No. Of Channels Renesas 83H6613
MOSFET DRIVER, HALF BRIDGE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A; MSL:-RoHS Compliant: Yes

MOSFET DRIVER, HALF BRIDGE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A; MSL:-RoHS Compliant: Yes

Supplier's Site
Driver, Half Bridge, 2100, Soic8; Driver Configuration Renesas - 78K5793 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Half Bridge, 2100, Soic8; Driver Configuration Renesas
78K5793
Driver, Half Bridge, 2100, Soic8; Driver Configuration Renesas 78K5793
DRIVER, HALF BRIDGE, 2100, SOIC8; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:9V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:20ns; Output Delay:20ns; Operating RoHS Compliant: Yes

DRIVER, HALF BRIDGE, 2100, SOIC8; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:9V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:20ns; Output Delay:20ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HIP2100IBZ
Gate Drivers HIP2100IBZ
Gate Drivers HIP2100IBZVERSION 100V HALF BRDG DRVR

Gate Drivers HIP2100IBZVERSION 100V HALF BRDG DRVR

Buy Now Datasheet
Gate Drivers - HIP2100IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP2100IBZ
Gate Drivers HIP2100IBZ
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - HIP2100IBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
HIP2100IBZ
Integrated Circuits (ICs) - PMIC - Gate Drivers HIP2100IBZ
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number HIP2100IBZ-ND 068112-HIP2100IBZ 730-HIP2100IBZ 83H6613 78K5793 HIP2100IBZ HIP2100IBZ HIP2100IBZ
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - HIP2100IBZ Gate Driver IC Mosfet Driver, Half Bridge, Soic-8; No. Of Channels Renesas Driver, Half Bridge, 2100, Soic8; Driver Configuration Renesas Gate Drivers Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps 2 amps
Supply Voltage 9 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts 14 to 9 volts
Rise Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812EEP-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCVF310PWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details