Renesas Electronics Corporation Gate Drivers HIP2100EIBZT

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 20-HIP2100EIBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP

Buy Now Datasheet
Gate Drivers - 20-HIP2100EIBZTCT-ND - DigiKey
Thief River Falls, MN, United States
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Buy Now Datasheet
Gate Drivers - 20-HIP2100EIBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - HIP2100EIBZT - 001614-HIP2100EIBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP2100EIBZT
001614-HIP2100EIBZT
PMIC - PMIC - Gate Drivers - HIP2100EIBZT 001614-HIP2100EIBZT
Manufacturer: Intersil Win Source Part Number: 001614-HIP2100EIBZT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 4V, 7V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 9 V to 14 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 001614-HIP2100EIBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 4V, 7V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-HIP2100EIBZT
Gate Driver IC 730-HIP2100EIBZT
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP2100EIBZT from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2100EIBZT can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: HIP2100EIBZT from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-HIP2100EIBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - HIP2100EIBZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HIP2100EIBZT
Gate Drivers HIP2100EIBZT
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - HIP2100EIBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
HIP2100EIBZT
Integrated Circuits (ICs) - PMIC - Gate Drivers HIP2100EIBZT
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
HIP2100EIBZT
Gate Drivers HIP2100EIBZT
Gate Drivers 100V H-BRDG DRVR 8LD EP

Gate Drivers 100V H-BRDG DRVR 8LD EP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 20-HIP2100EIBZTTR-ND 001614-HIP2100EIBZT 730-HIP2100EIBZT HIP2100EIBZT HIP2100EIBZT HIP2100EIBZT
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - HIP2100EIBZT Gate Driver IC Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 9 to 14 volts 9 to 14 volts ? to 14 volts 9 to 14 volts 14 to 9 volts
Rise Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277SA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCVF2310PWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details