Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - HIP1020CK-T HIP1020CK-T

Description
Manufacturer: Intersil Win Source Part Number: 068110-HIP1020CK-T Packaging: Reel - TR Type: Hot Plug Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 3 Feature Pins: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Operating Supply Current: 1.6mA Programmable Voltage - Supply: 5V, 12V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068110-HIP1020CK-T Packaging: Reel - TR Type: Hot Plug Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 3 Feature Pins: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Operating Supply Current: 1.6mA Programmable Voltage - Supply: 5V, 12V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HIP1020CK-T - 068110-HIP1020CK-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HIP1020CK-T
068110-HIP1020CK-T
PMIC - PMIC - Hot Swap Controllers - HIP1020CK-T 068110-HIP1020CK-T
Manufacturer: Intersil Win Source Part Number: 068110-HIP1020CK-T Packaging: Reel - TR Type: Hot Plug Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 3 Feature Pins: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Operating Supply Current: 1.6mA Programmable Voltage - Supply: 5V, 12V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 068110-HIP1020CK-T
Packaging: Reel - TR
Type: Hot Plug Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 3
Feature Pins: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Operating Supply Current: 1.6mA
Programmable Voltage - Supply: 5V, 12V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 068110-HIP1020CK-T
Product Name PMIC - PMIC - Hot Swap Controllers - HIP1020CK-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210833P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details