Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - HIP1013CBZA-T HIP1013CBZA-T

Description
Manufacturer: Intersil Win Source Part Number: 068109-HIP1013CBZA-T Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker Feature Pins: CPUMP, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 10.5 V to 16 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068109-HIP1013CBZA-T Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker Feature Pins: CPUMP, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 10.5 V to 16 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HIP1013CBZA-T - 068109-HIP1013CBZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HIP1013CBZA-T
068109-HIP1013CBZA-T
PMIC - PMIC - Hot Swap Controllers - HIP1013CBZA-T 068109-HIP1013CBZA-T
Manufacturer: Intersil Win Source Part Number: 068109-HIP1013CBZA-T Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker Feature Pins: CPUMP, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 10.5 V to 16 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 068109-HIP1013CBZA-T
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Fault Timeout, Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker
Feature Pins: CPUMP, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10.5 V to 16 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 068109-HIP1013CBZA-T
Product Name PMIC - PMIC - Hot Swap Controllers - HIP1013CBZA-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Hard To Find - 7705BI - 1133676-7705BI - Win Source Electronics
Specs
Output Options Inverting
View Details