The HIP1011ECAZA is a dual-slot PCI Hot-Plug controller in a 28-lead SSOP package, measuring 9.81 to 10.00 mm in length and 3.81 to 3.98 mm in width. It provides independent power control for two PCI slots with overcurrent protection via external current-sense resistors, and monitors +5V and +3.3V outputs for undervoltage conditions. The device has a 100ns response time to overcurrent events, user-adjustable slew rate and current thresholds, and latches off outputs upon fault conditions. It operates from 0°C to 70°C and is RoHS compliant with a matte tin finish. The HIP1011E variant does not monitor +12V undervoltage, and the PWRON input inhibits switching until VCC exceeds 10V.
Dual Slot PCI Hot Plug Controller; QSOP28; Temp Range: 0° to 70° Product overview: HIP1011ECAZA from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-HIP1011ECAZA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-HIP1011ECAZA |
| Product Name | Dual Power Management IC |
| Package Type | Other; SSOP |